The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm package sizes, and supports frequency stability as low as ±15 ppm with a widest pull range option of ±3200 ppm. The device operates over a temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth, and is offered with LVPECL, LVDS, or HCSL output signaling. The part includes an output enable function in larger packages and supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-30NX500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 25 ppm |