The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for ultra-low jitter applications, featuring DualMEMS® temperature sensing and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration. It operates over a temperature range of -40°C to 105°C, with output options including LVPECL, LVDS, and HCSL in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device provides frequency stability as low as ±15 ppm and exhibits 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. Internal regulators eliminate the need for an external LDO. The part number SiT3373AC-4E2-28NY27
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-28NY270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 25 ppm |