The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It supports LVDS signaling, operates at 2.8 V ±10%, and offers a pull range of ±400 ppm. The device is available in a 5.0 x 3.2 mm package with center pad, and operates over the extended industrial temperature range of -40°C to 105°C. It achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to suppress power supply noise. Frequency can be programmed to six decimal places for precise configurations.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-28NG432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 432 MHz |
| Frequency Stability | 25 ppm |