The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, a 2.8 V power supply, and a pull range of ±100 ppm. The device operates over a temperature range of -40°C to 105°C, offers ±35 ppm frequency stability, and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is available in a 5.0 x 3.2 mm package with a center pad. The output enable function is integrated, and the device includes on-chip regulators to suppress power supply noise.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-28NE625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 625 MHz |
| Frequency Stability | 25 ppm |