SiTime Corporation Voltage-Controlled Oscillators SiT3373AC-4E2-25NY280.550000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, offering 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports extended industrial temperature range from -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. Available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm, it features LVDS signaling, a 2.8 V supply, and a pull range of ±25 ppm. The device includes an output enable function and is designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, offering 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports extended industrial temperature range from -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. Available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm, it features LVDS signaling, a 2.8 V supply, and a pull range of ±25 ppm. The device includes an output enable function and is designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AC-4E2-25NY280.550000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AC-4E2-25NY280.550000
Voltage-Controlled Oscillators SiT3373AC-4E2-25NY280.550000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AC-4E2-25NY280.550000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 281 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4-0003 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-30098-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - SIT1532AC-J5-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.325000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.25E-4 MHz
Frequency Stability 50 ppm
View Details