The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS output signaling, operates over a temperature range of -40°C to 105°C, and offers a pull range of ±25 ppm with a frequency stability of ±15 ppm. The device has an integrated 2.5 V supply and is packaged in a 5.0 x 3.2 mm surface-mount footprint with center pad. It features a typ. RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth and includes on-chip regulators to eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-25NG223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 25 ppm |