The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clock signals. It supports LVDS signaling, operates from a 2.5 V supply, and offers a pull range of ±25 ppm. The device is housed in a 5.0 x 3.2 mm package with center pad, features a frequency of 222.750000 MHz accurate to six decimal places, and maintains frequency stability of ±25 ppm. It operates over the industrial temperature range of -40°C to 85°C and integrates on-chip regulators to reject power supply noise. The package includes an output enable pin and meets industry-standard form factors.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-25NG222.750000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 25 ppm |