The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVDS signaling, a 3.2 x 2.5 mm package, 3.3 V supply, ±35 ppm frequency stability, and a ±50 ppm pull range. The device operates over a temperature range of -40°C to 85°C and integrates on-chip regulators to suppress power supply noise. Phase jitter is 0.225 ps RMS typ. over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B9-33NB224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 224 MHz |
| Frequency Stability | 35 ppm |