The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It supports LVDS signaling, a 3.2 x 2.5 mm package, 3.0 V supply voltage, and a frequency stability of ±35 ppm. The device offers a pull range of ±90 ppm and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates across a temperature range of -40°C to 85°C and integrates on-chip regulators to reject power supply noise.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B9-30NC622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 622 MHz |
| Frequency Stability | 35 ppm |