The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for networking, telecom, and industrial applications requiring precise timing in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm, operates over a temperature range of -40°C to 105°C, and delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. It integrates on-chip regulators to suppress power supply noise and supports output signaling types including LVPECL, LVDS, and HCSL. Pull range options extend up to ±3200 ppm, and supply voltage options include 2.5 V, 2.8 V, 3.0 V, and 3.3 V.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B9-28NU307.695484 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 308 MHz |
| Frequency Stability | 35 ppm |