The SiT3373 is a 220 MHz to 725 MHz differential MEMSVCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVDS signaling, operates at 2.8 V ±10%, and offers a frequency stability of ±35 ppm. The device is available in a 3.2 x 2.5 mm package and supports a pull range of ±35 ppm. It operates over a temperature range of -40°C to 85°C and integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. Phase jitter is 0.225 ps RMS typical over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B9-28NH614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 614 MHz |
| Frequency Stability | 35 ppm |