The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports operating temperatures from -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The part integrates on-chip regulators to reject power supply noise and offers programmable pull ranges up to ±3200 ppm. It supports LVPECL, LVDS, and HCSL output signaling standards.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B9-28NG491.520000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 492 MHz |
| Frequency Stability | 35 ppm |