The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications, featuring a 3.2 x 2.5 mm package, up to ±3200 ppm pull range, 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and frequency stability as low as ±15 ppm, with operating temperature range from -40°C to 105°C. It supports LVDS signaling and operates at 3.0 V ±10%.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B3-30NE250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 250 MHz |
| Frequency Stability | 50 ppm |