SiTime Corporation Oscillators SIT3373AC-4B3-30NC540.000000

Description
540MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead
Request a Quote Datasheet
Description
540MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AC-4B3-30NC540.000000-ND - DigiKey
Thief River Falls, MN, United States
540MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead

540MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AC-4B3-30NC540.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI159T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-2522-10.000-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - CD4541BNS - Acme Chip Technology Co., Limited
Specs
Oscillator Type Programmable Timer
Frequency 0.1000 MHz
View Details
2 suppliers