The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports output signaling types including LVPECL, LVDS, and HCSL, with frequency stability as low as ±15 ppm and a wide operating temperature range from -40°C to 105°C. It features integrated power supply noise filtering, eliminating the need for an external LDO, and offers programmable pull ranges up to ±3200 ppm. The part implements DualMEMS® and TurboCompensation® technologies for enhanced resistance to thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B3-28NC622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 622 MHz |
| Frequency Stability | 50 ppm |