The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It supports LVDS signaling, a 3.2 x 2.5 mm package, 3.3 V supply voltage, and a frequency of 622.000000 MHz. The device offers a pull range of ±50 ppm, frequency stability of ±25 ppm, and operates across a temperature range of -40°C to 85°C. It achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to suppress power supply noise. Industrial-grade components comply with the -40°C to 85°C temperature specification.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B2-33NH622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |