The SiT3373 is a 220 MHz to 725 MHz differential VCXO with ultra-low 0.225 ps RMS phase jitter, designed for high-stability applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates from a 3.0 V supply, and offers a pull range of ±200 ppm. The device is available in a 3.2 x 2.5 mm package and maintains frequency stability of ±25 ppm across an industrial temperature range of -40°C to 85°C. It integrates on-chip regulators to suppress power supply noise and is engineered for resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B2-30NH224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 224 MHz |
| Frequency Stability | 25 ppm |