The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ±0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, designed for low-jitter applications in telecom, networking, and industrial systems. It features industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes, supports operating temperatures from -40°C to 105°C, and offers frequency stability as low as ±15 ppm, with programmable pull ranges up to ±3200 ppm. The device integrates on-chip regulators to suppress power supply noise and uses SiTime's DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B2-28NX256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 256 MHz |
| Frequency Stability | 25 ppm |