The SiT3373 is a 220 MHz to 725 MHz differential VCXO engineered for low-jitter applications, featuring DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration. It supports LVDS signaling, operates from a 2.8 V supply, and offers a pull range of ±50 ppm. Frequency stability is ±25 ppm, with a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. The device is available in a 3.2 x 2.5 mm package and supports operating temperatures from -40°C to 85°C.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B2-28NU222.750000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 223 MHz |
| Frequency Stability | 25 ppm |