The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This device offers frequency stability as low as ±15 ppm, supports extended industrial temperature ranges up to -40°C to 105°C, and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It integrates on-chip regulators to suppress power supply noise and supports LVPECL, LVDS, and HCSL output signaling with programmable pull ranges up to ±3200 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B2-25NG540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 540 MHz |
| Frequency Stability | 25 ppm |