The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It offers programmable frequency accuracy to six decimal places and supports pull ranges up to ±3200 ppm. The device provides 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and achieves frequency stability as low as ±15 ppm. It operates across temperature ranges from -40°C to 105°C and integrates on-chip regulators to eliminate external LDOs. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it supports LVPECL, LVDS, and HCSL signaling. The part includes an output enable function in larger packages and is rated for extended industrial conditions.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B2-25NB432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 432 MHz |
| Frequency Stability | 25 ppm |