The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, designed for high-reliability telecom, networking, and industrial applications. It supports LVDS output signaling, operates at 2.8 V ±10%, and features a pull range of ±80 ppm. The device offers frequency stability of ±35 ppm and a wide operating temperature range from -40°C to 105°C. It is available in a 3.2 x 2.5 mm surface-mount package with a center pad, and integrates on-chip regulators to suppress power supply noise without requiring an external LDO. Typical RMS phase jitter is 0.225 ps over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E9-28NG240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 35 ppm |