The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates with a 3.3 V supply, and offers a ±150 ppm pull range. The device has a frequency stability of ±35 ppm, a phase jitter of 0.225 ps RMS (12 kHz to 20 MHz), and operates over a temperature range of -40°C to 105°C. It is packaged in a 7.0 x 5.0 mm surface-mount format with a center pad and includes an output enable function. Integrated on-chip regulators eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E9-25NY432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 432 MHz |
| Frequency Stability | 35 ppm |