SiTime Corporation Oscillators SIT3373AC-2E3-25NU270.000000

Description
270MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
270MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AC-2E3-25NU270.000000-ND - DigiKey
Thief River Falls, MN, United States
270MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead Exposed Pad

270MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AC-2E3-25NU270.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY25701FJXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-SMD, J-Lead
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Oscillators - XC260-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1321547-CD4541BPW - Win Source Electronics
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-TSSOP (0.173", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers