The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. This variant operates with a 2.8 V supply, provides ±100 ppm pull range, and supports LVDS signaling. It achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and maintains frequency stability of ±50 ppm across the extended industrial temperature range of -40°C to 105°C. On-chip regulators eliminate the need for an external LDO, and the device incorporates DualMEMS® and TurboCompensation® technologies for immunity to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E3-25NE281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |