SiTime Corporation Oscillators SIT3373AC-2E3-25NC625.000000

Description
625MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
625MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AC-2E3-25NC625.000000-ND - DigiKey
Thief River Falls, MN, United States
625MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead Exposed Pad

625MHz VCXO LVDS Oscillator 2.5V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AC-2E3-25NC625.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Surface Mount Oscillators - ECOC-2522-16.384-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - SN74LS629NSRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers