The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring stable clocking in noisy environments. It supports LVDS signaling, operates from a 2.5 V supply, and is packaged in a 7.0 x 5.0 mm surface-mount format with a center pad. The device offers a pull range of ±100 ppm, frequency stability of ±15 ppm, and operates over the extended industrial temperature range of -40°C to 105°C. Integration of on-chip regulators eliminates the need for an external LDO. The part features an output enable function and achieves 0.225 ps RMS phase jitter across a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E3-25NC540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 540 MHz |
| Frequency Stability | 50 ppm |