The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter for telecom and industrial applications. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and supports extended industrial temperatures from -40°C to 105°C. It achieves 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and offers frequency stability as low as ±15 ppm. Integrated on-chip regulators eliminate the need for an external LDO. The device uses DualMEMS® and TurboCompensation® technology for resilience against thermal gradients, airflow, shock, and vibration. This variant operates at 3.3 V with LVDS signaling, a ±100 ppm pull range, and an output enable function supported in the 5.0 x 3.2 mm package.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E2-33NC256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 256 MHz |
| Frequency Stability | 25 ppm |