SiTime Corporation Oscillators SIT3373AC-2E2-33NC223.000000

Description
223MHz VCXO LVDS Oscillator 3.3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
223MHz VCXO LVDS Oscillator 3.3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AC-2E2-33NC223.000000-ND - DigiKey
Thief River Falls, MN, United States
223MHz VCXO LVDS Oscillator 3.3V 6-SMD, No Lead Exposed Pad

223MHz VCXO LVDS Oscillator 3.3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AC-2E2-33NC223.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013LXI156T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-9775-30.720-DN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - SN74LS629NS - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers