The SiT3373 is a 220 MHz to 725 MHz differential VCXO designed for low-jitter applications, featuring dualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration. It supports LVDS signaling, operates from a 2.8 V power supply, and offers a pull range of ±100 ppm. The device is housed in a 5.0 x 3.2 mm package with a center pad, supports industrial temperature range from -40°C to 85°C, and achieves 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E2-28NU432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 432 MHz |
| Frequency Stability | 25 ppm |