SiTime Corporation Oscillators SIT3373AC-2E2-28NH281.000000

Description
281MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
281MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AC-2E2-28NH281.000000-ND - DigiKey
Thief River Falls, MN, United States
281MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead Exposed Pad

281MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AC-2E2-28NH281.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1533AI-H4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details