The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. It delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to eliminate the need for an external LDO. Output signaling options include LVPECL, LVDS, and HCSL, with programmable pull ranges up to ±3200 ppm. The part is configured for 3.0 V supply voltage, LVDS signaling, ±9 ppm stability, and a 500.000000 MHz frequency.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B9-30NY500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 500 MHz |
| Frequency Stability | 35 ppm |