The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm packages, operates from -40°C to 105°C, and delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz. Frequency stability is as low as ±15 ppm, and pull range options extend up to ±3200 ppm. On-chip regulators eliminate the need for an external LDO. Output types include LVPECL, LVDS, and HCSL, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The SiT3373AC-2B9-30NC43
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B9-30NC432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 432 MHz |
| Frequency Stability | 35 ppm |