The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates from a 2.8 V supply, and offers a pull range of ±90 ppm. Frequency stability is ±35 ppm, and phase jitter is 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth. The device operates across a temperature range of -40°C to 105°C and is available in a 3.2 x 2.5 mm package. It integrates on-chip regulators to suppress power supply noise and uses DualMEMS® and TurboCompensation® technologies to resist environmental disturbances such as airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B9-28NY432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 432 MHz |
| Frequency Stability | 35 ppm |