The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features ±0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, frequency stability as low as ±15 ppm, and operates from -40°C to 105°C. The device supports multiple output signaling types-LVPECL, LVDS, and HCSL-and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. Integrated on-chip regulators eliminate the need for an external LDO. It is engineered with DualMEMS® temperature sensing and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B9-25NB280.550000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 35 ppm |