The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVDS signaling, operates with a 2.8 V power supply, and offers a pull range of ±50 ppm. The device is available in a 3.2 x 2.5 mm package and maintains frequency stability of ±25 ppm. It functions over the industrial temperature range of -40°C to 85°C, integrates on-chip regulators to suppress power supply noise, and achieves 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B3-30NU281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |