SiTime Corporation Voltage-Controlled Oscillators SiT3373AC-2B3-30NU270.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. The device offers ±15 ppm frequency stability, operates from -40°C to 105°C, and delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz. It integrates on-chip power regulators and supports programmable pull ranges up to ±3200 ppm with LVPECL, LVDS, or HCSL outputs. Supply voltage options include 2.5 V, 2.8 V, 3.0 V, and 3.3 V. The part SiT3373AC-2B3-30NU270.000000 corresponds to an extended industrial temperature variant with LVDS signaling, a 3.2 x 2.5 mm package, 3.0 V supply, ±35 ppm stability, and no output enable.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. The device offers ±15 ppm frequency stability, operates from -40°C to 105°C, and delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz. It integrates on-chip power regulators and supports programmable pull ranges up to ±3200 ppm with LVPECL, LVDS, or HCSL outputs. Supply voltage options include 2.5 V, 2.8 V, 3.0 V, and 3.3 V. The part SiT3373AC-2B3-30NU270.000000 corresponds to an extended industrial temperature variant with LVDS signaling, a 3.2 x 2.5 mm package, 3.0 V supply, ±35 ppm stability, and no output enable.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AC-2B3-30NU270.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AC-2B3-30NU270.000000
Voltage-Controlled Oscillators SiT3373AC-2B3-30NU270.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AC-2B3-30NU270.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 270 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1568AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1533AC-H5-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0258.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2580 MHz
Frequency Stability 50 ppm
View Details