The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It offers frequency stability as low as ±15 ppm and typifies 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The device supports industry-standard packages including 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It operates over a temperature range of -40°C to 105°C and integrates on-chip regulators to reject power supply noise. Output signaling options include LVPECL, LVDS, and HCSL, with pull ranges up to ±3200 ppm selectable at factory programming. The part is fabricated using SiTime's DualMEMS® and TurboCompensation® technologies for resilience to vibration, thermal gradients, and airflow.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B3-30NC256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 256 MHz |
| Frequency Stability | 50 ppm |