The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom and industrial applications. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Frequency stability ranges down to ±15 ppm, with operation from -40°C to 105°C. It integrates on-chip power regulation and supports LVDS, LVPECL, and HCSL outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Pull range options extend to ±3200 ppm. The part number SiT3373AC-2B3-28NG28
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B3-28NG281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |