The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with integrated on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. It offers ±25 ppm frequency stability and a pull range of ±80 ppm, with a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. The device operates from -40°C to 105°C and is housed in a 3.2 x 2.5 mm package. It supports dual output signaling types, including LVDS, and maintains accurate frequency programming to six decimal places.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B3-28NC614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 614 MHz |
| Frequency Stability | 50 ppm |