The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It supports LVDS signaling, operates from a 2.8 V supply, and delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device offers a pull range of ±50 ppm and is housed in a 3.2 x 2.5 mm package with industrial temperature range support from -40°C to 85°C. It integrates on-chip regulators to filter power supply noise and features DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B3-28NC270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 270 MHz |
| Frequency Stability | 50 ppm |