The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It supports LVDS signaling, operates from a 3.3 V supply, and offers a pull range of ±50 ppm. The device features a 3.2 x 2.5 mm package, operates over the extended industrial temperature range of -40°C to 105°C, and delivers 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. Integration of on-chip regulators eliminates the need for an external LDO, and its DualMEMS® and TurboCompensation® technologies enhance resilience to environmental stressors such as shock, vibration, and thermal gradients.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-33NU614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |