The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates from a 2.8 V supply, and offers a pull range of ±50 ppm. The device achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and maintains frequency stability of ±25 ppm. It is available in a 3.2 x 2.5 mm package and operates across the extended industrial temperature range of -40°C to 105°C. On-chip regulators eliminate the need for an external LDO, and the device is resistant to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-28NY491.520000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 492 MHz |
| Frequency Stability | 25 ppm |