The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates at 2.8 V ±10%, and offers a pull range of ±50 ppm. The device is available in a 3.2 x 2.5 mm package, provides frequency stability as low as ±25 ppm, and maintains operation across the extended industrial temperature range of -40°C to 105°C. It features integrated power supply noise filtering, eliminating the need for an external LDO, and achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-28NG625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 625 MHz |
| Frequency Stability | 25 ppm |