SiTime Corporation Voltage-Controlled Oscillators SiT3373AC-2B2-25NG223.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultralow jitter, designed for telecom, networking, and industrial applications requiring high signal integrity. It supports LVDS signaling, operates with a 2.5 V supply, and offers a pull range of ±25 ppm. The device is available in a 3.2 x 2.5 mm package and is rated for an extended industrial temperature range of -40°C to 105°C. It delivers 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to suppress power supply noise. Frequency can be programmed to six decimal places accuracy.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultralow jitter, designed for telecom, networking, and industrial applications requiring high signal integrity. It supports LVDS signaling, operates with a 2.5 V supply, and offers a pull range of ±25 ppm. The device is available in a 3.2 x 2.5 mm package and is rated for an extended industrial temperature range of -40°C to 105°C. It delivers 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to suppress power supply noise. Frequency can be programmed to six decimal places accuracy.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AC-2B2-25NG223.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AC-2B2-25NG223.000000
Voltage-Controlled Oscillators SiT3373AC-2B2-25NG223.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AC-2B2-25NG223.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 223 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552A-J1-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SIT1566AI-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details