SiTime Corporation Voltage-Controlled Oscillators SiT3373AC-2B2-25NE270.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm, it supports operating temperatures from -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and is programmable for output signaling (LVPECL, LVDS, or HCSL), supply voltage (2.5 V, 2.8 V, 3.0 V, or 3.3 V), and pull ranges up to ±3200 ppm. The part includes an Output Enable function when packaged in 7.0 x 5.0 mm or 5.0 x 3.2 mm variants.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm, it supports operating temperatures from -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and is programmable for output signaling (LVPECL, LVDS, or HCSL), supply voltage (2.5 V, 2.8 V, 3.0 V, or 3.3 V), and pull ranges up to ±3200 ppm. The part includes an Output Enable function when packaged in 7.0 x 5.0 mm or 5.0 x 3.2 mm variants.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AC-2B2-25NE270.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AC-2B2-25NE270.000000
Voltage-Controlled Oscillators SiT3373AC-2B2-25NE270.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AC-2B2-25NE270.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 270 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1552AI-JE-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details