The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVPECL, LVDS, and HCSL signaling, with frequency stability as low as ±15 ppm and a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and operates across a temperature range from -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and pull range options extend up to ±3200 ppm. It is engineered with DualMEMS® and TurboCompensation® technology for immunity to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E9-33NY270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 35 ppm |