The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part operates with a 2.8 V supply, offers ±35 ppm frequency stability, and supports a pull range of ±100 ppm. It features 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and operates across a temperature range of -40°C to 105°C. The device includes on-chip regulators to suppress power supply noise and uses DualMEMS® and TurboCompensation® technologies for enhanced resistance to environmental stress. Output signaling is LVDS.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E9-28NZ500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 35 ppm |