The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It supports programmable frequencies accurate to six decimal places and offers pull range options up to ±3200 ppm, with phase jitter as low as 0.225 ps RMS (12 kHz to 20 MHz). The device provides frequency stability as tight as ±15 ppm and operates across extended industrial temperatures from -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it integrates on-chip power regulators to reject supply noise. The part listed uses LVDS signaling, a 2.8 V supply, and a ±35 ppm frequency stability.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E9-28NH223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 35 ppm |