The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes, operates over a temperature range of -40°C to 105°C, and delivers 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth. The device integrates on-chip regulators to suppress power supply noise and offers programmable frequency stability down to ±15 ppm and pull ranges up to ±3200 ppm, with LVPECL, LVDS, or HCSL output signaling options.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E2-30NC307.695484 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 308 MHz |
| Frequency Stability | 25 ppm |